Vishay Intertechnology, Inc. RES 127K OHM 1/10W 1% AXIAL RNC50J1273FSBSL

Description
RES 127Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 127Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1/10W 1% AXIAL - RNC50J1273FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/10W 1% AXIAL
RNC50J1273FSBSL
RES 127K OHM 1/10W 1% AXIAL RNC50J1273FSBSL
RES 127Kohm 1/10W 1% AXIAL

RES 127Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1273FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1273FSBSL-ND
Through Hole Resistors RNC50J1273FSBSL-ND
127 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

127 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1273FSBSL RNC50J1273FSBSL-ND
Product Name RES 127K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details