Vishay Intertechnology, Inc. RES 12.7K OHM 1/10W 1% AXIAL RNC50J1272FSBSL

Description
RES 12.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1/10W 1% AXIAL - RNC50J1272FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/10W 1% AXIAL
RNC50J1272FSBSL
RES 12.7K OHM 1/10W 1% AXIAL RNC50J1272FSBSL
RES 12.7Kohm 1/10W 1% AXIAL

RES 12.7Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1272FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1272FSBSL-ND
Through Hole Resistors RNC50J1272FSBSL-ND
12.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1272FSBSL RNC50J1272FSBSL-ND
Product Name RES 12.7K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers