Vishay Intertechnology, Inc. RES 12.7K OHM 1/10W .1% AXIAL RNC50J1272BRBSL

Description
RES 12.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1/10W .1% AXIAL - RNC50J1272BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/10W .1% AXIAL
RNC50J1272BRBSL
RES 12.7K OHM 1/10W .1% AXIAL RNC50J1272BRBSL
RES 12.7Kohm 1/10W .1% AXIAL

RES 12.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1272BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1272BRBSL-ND
Through Hole Resistors RNC50J1272BRBSL-ND
12.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1272BRBSL RNC50J1272BRBSL-ND
Product Name RES 12.7K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details