Vishay Intertechnology, Inc. RES 127 OHM 1/10W 1% AXIAL RNC50J1270FSB14

Description
RES 127ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 127ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/10W 1% AXIAL - RNC50J1270FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/10W 1% AXIAL
RNC50J1270FSB14
RES 127 OHM 1/10W 1% AXIAL RNC50J1270FSB14
RES 127ohm 1/10W 1% AXIAL

RES 127ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1270FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1270FSB14-ND
Through Hole Resistors RNC50J1270FSB14-ND
127 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

127 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,127Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C3424 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,127Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C3424
Resistor,metal Film,127Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C3424
Resistor,Metal Film,127Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,127Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J1270FSB14 RNC50J1270FSB14-ND 53C3424
Product Name RES 127 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,127Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details