Vishay Intertechnology, Inc. RES 127 OHM 1/10W .5% AXIAL RNC50J1270DSBSL

Description
RES 127ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 127ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/10W .5% AXIAL - RNC50J1270DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/10W .5% AXIAL
RNC50J1270DSBSL
RES 127 OHM 1/10W .5% AXIAL RNC50J1270DSBSL
RES 127ohm 1/10W .5% AXIAL

RES 127ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1270DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1270DSBSL-ND
Through Hole Resistors RNC50J1270DSBSL-ND
127 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

127 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1270DSBSL RNC50J1270DSBSL-ND
Product Name RES 127 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers