Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1261BSRE6

Description
1.26 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.26 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1261BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1261BSRE6-ND
Through Hole Resistors RNC50J1261BSRE6-ND
1.26 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.26 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.26K OHM 1/10W .1% AXIAL - RNC50J1261BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.26K OHM 1/10W .1% AXIAL
RNC50J1261BSRE6
RES 1.26K OHM 1/10W .1% AXIAL RNC50J1261BSRE6
RES 1.26Kohm 1/10W .1% AXIAL

RES 1.26Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1261BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1261BSRE6
Through Hole Resistors RNC50J1261BSRE6
RES 1.26K OHM 1/10W .1% AXIAL

RES 1.26K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1261BSRE6-ND RNC50J1261BSRE6 RNC50J1261BSRE6
Product Name Through Hole Resistors RES 1.26K OHM 1/10W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details