Vishay Intertechnology, Inc. RES 124K OHM 1/10W 1% AXIAL RNC50J1243FSRE6

Description
RES 124Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 124Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1/10W 1% AXIAL - RNC50J1243FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/10W 1% AXIAL
RNC50J1243FSRE6
RES 124K OHM 1/10W 1% AXIAL RNC50J1243FSRE6
RES 124Kohm 1/10W 1% AXIAL

RES 124Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1243FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1243FSRE6-ND
Through Hole Resistors RNC50J1243FSRE6-ND
124 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

124 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,124Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C3397 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,124Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C3397
Resistor,metal Film,124Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C3397
Resistor,Metal Film,124KOhms,200WV, 1+/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,124KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J1243FSRE6 RNC50J1243FSRE6-ND 53C3397
Product Name RES 124K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,124Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers