Vishay Intertechnology, Inc. RES 12.4K OHM 1/10W .5% AXIAL RNC50J1242DSB14

Description
RES 12.4Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 12.4Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/10W .5% AXIAL - RNC50J1242DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/10W .5% AXIAL
RNC50J1242DSB14
RES 12.4K OHM 1/10W .5% AXIAL RNC50J1242DSB14
RES 12.4Kohm 1/10W .5% AXIAL

RES 12.4Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1242DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1242DSB14-ND
Through Hole Resistors RNC50J1242DSB14-ND
12.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1242DSB14 RNC50J1242DSB14-ND
Product Name RES 12.4K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details