Vishay Intertechnology, Inc. RES 1.24K OHM 1/10W .5% AXIAL RNC50J1241DSBSL

Description
RES 1.24Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.24Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1/10W .5% AXIAL - RNC50J1241DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/10W .5% AXIAL
RNC50J1241DSBSL
RES 1.24K OHM 1/10W .5% AXIAL RNC50J1241DSBSL
RES 1.24Kohm 1/10W .5% AXIAL

RES 1.24Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1241DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1241DSBSL-ND
Through Hole Resistors RNC50J1241DSBSL-ND
1.24 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.24 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1241DSBSL RNC50J1241DSBSL-ND
Product Name RES 1.24K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details