Vishay Precision Group Res Metal Film 124 Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50J1240FRB1431

Description
Res Metal Film 124 Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 124 Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 124 Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC50J1240FRB1431 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 124 Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC50J1240FRB1431
Res Metal Film 124 Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50J1240FRB1431
Res Metal Film 124 Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 124 Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC50J1240FRB1431-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J1240FRB1431-ND
Through Hole Resistors 541-RNC50J1240FRB1431-ND
124 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

124 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,124Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 06M9769 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,124Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
06M9769
Resistor,metal Film,124Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 06M9769
Resistor,Metal Film,124Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,124Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J1240FRB1431 541-RNC50J1240FRB1431-ND 06M9769
Product Name Res Metal Film 124 Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,124Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details