Vishay Intertechnology, Inc. RES 124 OHM 1/10W .1% AXIAL RNC50J1240BSRE6

Description
RES 124ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/10W .1% AXIAL - RNC50J1240BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/10W .1% AXIAL
RNC50J1240BSRE6
RES 124 OHM 1/10W .1% AXIAL RNC50J1240BSRE6
RES 124ohm 1/10W .1% AXIAL

RES 124ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1240BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1240BSRE6-ND
Through Hole Resistors RNC50J1240BSRE6-ND
124 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

124 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J1240BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1240BSRE6
Through Hole Resistors RNC50J1240BSRE6
RES 124 OHM 1/10W .1% AXIAL

RES 124 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1240BSRE6 RNC50J1240BSRE6-ND RNC50J1240BSRE6
Product Name RES 124 OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 124 ohms 124 ohms 124 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details