Vishay Intertechnology, Inc. RES 12.3K OHM 1/10W .1% AXIAL RNC50J1232BSRSL

Description
RES 12.3Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.3Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.3K OHM 1/10W .1% AXIAL - RNC50J1232BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.3K OHM 1/10W .1% AXIAL
RNC50J1232BSRSL
RES 12.3K OHM 1/10W .1% AXIAL RNC50J1232BSRSL
RES 12.3Kohm 1/10W .1% AXIAL

RES 12.3Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1232BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1232BSRSL-ND
Through Hole Resistors RNC50J1232BSRSL-ND
12.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1232BSRSL RNC50J1232BSRSL-ND
Product Name RES 12.3K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details