Vishay Intertechnology, Inc. RES 12.2K OHM 1/10W .1% AXIAL RNC50J1222BSRE6

Description
RES 12.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.2K OHM 1/10W .1% AXIAL - RNC50J1222BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.2K OHM 1/10W .1% AXIAL
RNC50J1222BSRE6
RES 12.2K OHM 1/10W .1% AXIAL RNC50J1222BSRE6
RES 12.2Kohm 1/10W .1% AXIAL

RES 12.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1222BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1222BSRE6-ND
Through Hole Resistors RNC50J1222BSRE6-ND
12.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1222BSRE6 RNC50J1222BSRE6-ND
Product Name RES 12.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details