Vishay Intertechnology, Inc. RES 12.1K OHM 1/10W 1% AXIAL RNC50J1212FSBSL

Description
RES 12.1Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/10W 1% AXIAL - RNC50J1212FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/10W 1% AXIAL
RNC50J1212FSBSL
RES 12.1K OHM 1/10W 1% AXIAL RNC50J1212FSBSL
RES 12.1Kohm 1/10W 1% AXIAL

RES 12.1Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1212FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1212FSBSL-ND
Through Hole Resistors RNC50J1212FSBSL-ND
12.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1212FSBSL RNC50J1212FSBSL-ND
Product Name RES 12.1K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details