Vishay Intertechnology, Inc. RES 1.21K OHM 1/10W .1% AXIAL RNC50J1211BSBSL

Description
RES 1.21Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1/10W .1% AXIAL - RNC50J1211BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/10W .1% AXIAL
RNC50J1211BSBSL
RES 1.21K OHM 1/10W .1% AXIAL RNC50J1211BSBSL
RES 1.21Kohm 1/10W .1% AXIAL

RES 1.21Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1211BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1211BSBSL-ND
Through Hole Resistors RNC50J1211BSBSL-ND
1.21 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.21 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1211BSBSL RNC50J1211BSBSL-ND
Product Name RES 1.21K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers