Vishay Intertechnology, Inc. MF,1/10W,1.21K,.1%,25PPM,S/.001%,BULK RNC50J1211BSB14

Description
MF,1/10W,1.21K,.1%,2 5PPM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,1.21K,.1%,2 5PPM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,1.21K,.1%,25PPM,S/.001%,BULK - RNC50J1211BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,1.21K,.1%,25PPM,S/.001%,BULK
RNC50J1211BSB14
MF,1/10W,1.21K,.1%,25PPM,S/.001%,BULK RNC50J1211BSB14
MF,1/10W,1.21K,.1%,2 5PPM,S/.001%,BULK

MF,1/10W,1.21K,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J1211BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1211BSB14-ND
Through Hole Resistors RNC50J1211BSB14-ND
1.21 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.21 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1211BSB14 RNC50J1211BSB14-ND
Product Name MF,1/10W,1.21K,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers