Vishay Intertechnology, Inc. MF,1/10W,121,.1%,25PPM,S/.001%,T/R RNC50J1210BSRE6

Description
MF,1/10W,121,.1%,25P PM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/10W,121,.1%,25P PM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,121,.1%,25PPM,S/.001%,T/R - RNC50J1210BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,121,.1%,25PPM,S/.001%,T/R
RNC50J1210BSRE6
MF,1/10W,121,.1%,25PPM,S/.001%,T/R RNC50J1210BSRE6
MF,1/10W,121,.1%,25P PM,S/.001%,T/R

MF,1/10W,121,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J1210BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1210BSRE6-ND
Through Hole Resistors RNC50J1210BSRE6-ND
121 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

121 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J1210BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1210BSRE6
Through Hole Resistors RNC50J1210BSRE6
RES 121 OHM 1/10W .1% AXIAL

RES 121 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1210BSRE6 RNC50J1210BSRE6-ND RNC50J1210BSRE6
Product Name MF,1/10W,121,.1%,25PPM,S/.001%,T/R Through Hole Resistors Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details