Vishay Intertechnology, Inc. RES 121 OHM 1/10W .1% AXIAL RNC50J1210BSBSL

Description
RES 121ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 121ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/10W .1% AXIAL - RNC50J1210BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/10W .1% AXIAL
RNC50J1210BSBSL
RES 121 OHM 1/10W .1% AXIAL RNC50J1210BSBSL
RES 121ohm 1/10W .1% AXIAL

RES 121ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1210BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1210BSBSL-ND
Through Hole Resistors RNC50J1210BSBSL-ND
121 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

121 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1210BSBSL RNC50J1210BSBSL-ND
Product Name RES 121 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details