Vishay Intertechnology, Inc. RES 1.2K OHM 1/10W .1% AXIAL RNC50J1201BSRE6

Description
RES 1.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/10W .1% AXIAL - RNC50J1201BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/10W .1% AXIAL
RNC50J1201BSRE6
RES 1.2K OHM 1/10W .1% AXIAL RNC50J1201BSRE6
RES 1.2Kohm 1/10W .1% AXIAL

RES 1.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1201BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1201BSRE6-ND
Through Hole Resistors RNC50J1201BSRE6-ND
1.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J1201BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1201BSRE6
Through Hole Resistors RNC50J1201BSRE6
RES 1.2K OHM 1/10W .1% AXIAL

RES 1.2K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1201BSRE6 RNC50J1201BSRE6-ND RNC50J1201BSRE6
Product Name RES 1.2K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details