Vishay Intertechnology, Inc. Through Hole Resistors RNC50J11R0FSB14

Description
11 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
11 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J11R0FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J11R0FSB14-ND
Through Hole Resistors RNC50J11R0FSB14-ND
11 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 11 OHM 1/10W 1% AXIAL - RNC50J11R0FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1/10W 1% AXIAL
RNC50J11R0FSB14
RES 11 OHM 1/10W 1% AXIAL RNC50J11R0FSB14
RES 11ohm 1/10W 1% AXIAL

RES 11ohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J11R0FSB14-ND RNC50J11R0FSB14
Product Name Through Hole Resistors RES 11 OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers