MF,1/10W,11.8K ,1%,25PPM,S/.001%,T/
11.8 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,11.8KOhms,200WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50J1182FSRE6 | RNC50J1182FSRE6-ND | 53C3205 |
| Product Name | MF,1/10W,11.8K ,1%,25PPM,S/.001%,T/R | Through Hole Resistors | Resistor,metal Film,11.8Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay |
| Tolerance | 1 to 1.00E-3 +/- % | 1 +/- % | |
| Power Rating | 10 watts | 0.1000 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm |