Vishay Intertechnology, Inc. RES 11.8K OHM 1/10W .1% AXIAL RNC50J1182BSRSL

Description
RES 11.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/10W .1% AXIAL - RNC50J1182BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/10W .1% AXIAL
RNC50J1182BSRSL
RES 11.8K OHM 1/10W .1% AXIAL RNC50J1182BSRSL
RES 11.8Kohm 1/10W .1% AXIAL

RES 11.8Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1182BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1182BSRSL-ND
Through Hole Resistors RNC50J1182BSRSL-ND
11.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1182BSRSL RNC50J1182BSRSL-ND
Product Name RES 11.8K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details