Vishay Intertechnology, Inc. RES 118 OHM 1/10W 1% AXIAL RNC50J1180FSBSL

Description
RES 118ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 118ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 1/10W 1% AXIAL - RNC50J1180FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1/10W 1% AXIAL
RNC50J1180FSBSL
RES 118 OHM 1/10W 1% AXIAL RNC50J1180FSBSL
RES 118ohm 1/10W 1% AXIAL

RES 118ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1180FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1180FSBSL-ND
Through Hole Resistors RNC50J1180FSBSL-ND
118 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

118 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1180FSBSL RNC50J1180FSBSL-ND
Product Name RES 118 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details