Vishay Intertechnology, Inc. RES 1.17K OHM 1/10W .1% AXIAL RNC50J1171BSRE6

Description
RES 1.17Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.17Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.17K OHM 1/10W .1% AXIAL - RNC50J1171BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.17K OHM 1/10W .1% AXIAL
RNC50J1171BSRE6
RES 1.17K OHM 1/10W .1% AXIAL RNC50J1171BSRE6
RES 1.17Kohm 1/10W .1% AXIAL

RES 1.17Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1171BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1171BSRE6-ND
Through Hole Resistors RNC50J1171BSRE6-ND
1.17 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.17 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J1171BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1171BSRE6
Through Hole Resistors RNC50J1171BSRE6
RES 1.17K OHM 1/10W .1% AXIAL

RES 1.17K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1171BSRE6 RNC50J1171BSRE6-ND RNC50J1171BSRE6
Product Name RES 1.17K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1170 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers