Vishay Intertechnology, Inc. RES 117 OHM 1/10W .5% AXIAL RNC50J1170DSRSL

Description
RES 117ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 117ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 117 OHM 1/10W .5% AXIAL - RNC50J1170DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 117 OHM 1/10W .5% AXIAL
RNC50J1170DSRSL
RES 117 OHM 1/10W .5% AXIAL RNC50J1170DSRSL
RES 117ohm 1/10W .5% AXIAL

RES 117ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1170DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1170DSRSL-ND
Through Hole Resistors RNC50J1170DSRSL-ND
117 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

117 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1170DSRSL RNC50J1170DSRSL-ND
Product Name RES 117 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 117 ohms 117 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers