Vishay Intertechnology, Inc. RES 117 OHM 1/10W .5% AXIAL RNC50J1170DSBSL

Description
RES 117ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 117ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 117 OHM 1/10W .5% AXIAL - RNC50J1170DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 117 OHM 1/10W .5% AXIAL
RNC50J1170DSBSL
RES 117 OHM 1/10W .5% AXIAL RNC50J1170DSBSL
RES 117ohm 1/10W .5% AXIAL

RES 117ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1170DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1170DSBSL-ND
Through Hole Resistors RNC50J1170DSBSL-ND
117 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

117 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1170DSBSL RNC50J1170DSBSL-ND
Product Name RES 117 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 117 ohms 117 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers