Vishay Intertechnology, Inc. RES 115K OHM 1/10W 1% AXIAL RNC50J1153FSBSL

Description
RES 115Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 115Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1/10W 1% AXIAL - RNC50J1153FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/10W 1% AXIAL
RNC50J1153FSBSL
RES 115K OHM 1/10W 1% AXIAL RNC50J1153FSBSL
RES 115Kohm 1/10W 1% AXIAL

RES 115Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1153FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1153FSBSL-ND
Through Hole Resistors RNC50J1153FSBSL-ND
115 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

115 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1153FSBSL RNC50J1153FSBSL-ND
Product Name RES 115K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers