Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1153FSB1431

Description
115 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
115 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC50J1153FSB1431-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J1153FSB1431-ND
Through Hole Resistors 541-RNC50J1153FSB1431-ND
115 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

115 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 115K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50J1153FSB1431 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 115K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50J1153FSB1431
Res Metal Film 115K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50J1153FSB1431
Res Metal Film 115K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 115K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC50J1153FSB1431-ND RNC50J1153FSB1431
Product Name Through Hole Resistors Res Metal Film 115K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details