Vishay Intertechnology, Inc. RES 1.15K OHM 1/10W 1% AXIAL RNC50J1151FSBSL

Description
RES 1.15Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.15Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/10W 1% AXIAL - RNC50J1151FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/10W 1% AXIAL
RNC50J1151FSBSL
RES 1.15K OHM 1/10W 1% AXIAL RNC50J1151FSBSL
RES 1.15Kohm 1/10W 1% AXIAL

RES 1.15Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1151FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1151FSBSL-ND
Through Hole Resistors RNC50J1151FSBSL-ND
1.15 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.15 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1151FSBSL RNC50J1151FSBSL-ND
Product Name RES 1.15K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details