Vishay Intertechnology, Inc. RES 1.14K OHM 1/10W .1% AXIAL RNC50J1141BSRE6

Description
RES 1.14Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.14Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.14K OHM 1/10W .1% AXIAL - RNC50J1141BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.14K OHM 1/10W .1% AXIAL
RNC50J1141BSRE6
RES 1.14K OHM 1/10W .1% AXIAL RNC50J1141BSRE6
RES 1.14Kohm 1/10W .1% AXIAL

RES 1.14Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1141BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1141BSRE6-ND
Through Hole Resistors RNC50J1141BSRE6-ND
1.14 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.14 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J1141BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1141BSRE6
Through Hole Resistors RNC50J1141BSRE6
RES 1.14K OHM 1/10W .1% AXIAL

RES 1.14K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1141BSRE6 RNC50J1141BSRE6-ND RNC50J1141BSRE6
Product Name RES 1.14K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1140 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details