The RNC50J1131BSRE6 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 1.13 kΩ with a tolerance of ±0.1%. The resistor has a power rating of 0.1W at 70°C and can operate within a temperature range of -65°C to +175°C. It exhibits a low noise level of -40 dB and has a maximum working voltage of 200V. The resistor is constructed with a nickel-chrome alloy element and a ceramic core, encapsulated in a specially formulated epoxy for moisture protection. It is solderable and weldable, complying with MIL-STD-1276, type C. The product is suitable for applications requiring precision and reliability in harsh environments.
RES 1.13Kohm 1/10W .1% AXIAL
1.13 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 1.13K OHM 1/10W .1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50J1131BSRE6 | RNC50J1131BSRE6-ND | RNC50J1131BSRE6 |
| Product Name | RES 1.13K OHM 1/10W .1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 1130 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.1000 watts | 10 watts |
| Configuration | Single Resistor |