Vishay Intertechnology, Inc. MF,1/10W,11.1K,1%,25PPM,S/.001%,T/R RNC50J1112FSRE6

Description
MF,1/10W,11.1K,1%,25 PPM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/10W,11.1K,1%,25 PPM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,11.1K,1%,25PPM,S/.001%,T/R - RNC50J1112FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,11.1K,1%,25PPM,S/.001%,T/R
RNC50J1112FSRE6
MF,1/10W,11.1K,1%,25PPM,S/.001%,T/R RNC50J1112FSRE6
MF,1/10W,11.1K,1%,25 PPM,S/.001%,T/R

MF,1/10W,11.1K,1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J1112FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1112FSRE6-ND
Through Hole Resistors RNC50J1112FSRE6-ND
11.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1112FSRE6 RNC50J1112FSRE6-ND
Product Name MF,1/10W,11.1K,1%,25PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers