Vishay Intertechnology, Inc. RES 11.1K OHM 1/10W .1% AXIAL RNC50J1112BSBSL

Description
RES 11.1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.1K OHM 1/10W .1% AXIAL - RNC50J1112BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.1K OHM 1/10W .1% AXIAL
RNC50J1112BSBSL
RES 11.1K OHM 1/10W .1% AXIAL RNC50J1112BSBSL
RES 11.1Kohm 1/10W .1% AXIAL

RES 11.1Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1112BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1112BSBSL-ND
Through Hole Resistors RNC50J1112BSBSL-ND
11.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1112BSBSL RNC50J1112BSBSL-ND
Product Name RES 11.1K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers