Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1102BSRE6

Description
11 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
11 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1102BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1102BSRE6-ND
Through Hole Resistors RNC50J1102BSRE6-ND
11 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,11K ,.1%,25PPM,S/.001%,T/R - RNC50J1102BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,11K ,.1%,25PPM,S/.001%,T/R
RNC50J1102BSRE6
MF,1/10W,11K ,.1%,25PPM,S/.001%,T/R RNC50J1102BSRE6
MF,1/10W,11K ,.1%,25PPM,S/.001%,T /R

MF,1/10W,11K ,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J1102BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1102BSRE6
Through Hole Resistors RNC50J1102BSRE6
RES 11K OHM 1/10W .1% AXIAL

RES 11K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1102BSRE6-ND RNC50J1102BSRE6 RNC50J1102BSRE6
Product Name Through Hole Resistors MF,1/10W,11K ,.1%,25PPM,S/.001%,T/R Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers