Vishay Intertechnology, Inc. RES 1.1K OHM 1/10W 1% AXIAL RNC50J1101FRBSL

Description
RES 1.1Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/10W 1% AXIAL - RNC50J1101FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/10W 1% AXIAL
RNC50J1101FRBSL
RES 1.1K OHM 1/10W 1% AXIAL RNC50J1101FRBSL
RES 1.1Kohm 1/10W 1% AXIAL

RES 1.1Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1101FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1101FRBSL-ND
Through Hole Resistors RNC50J1101FRBSL-ND
1.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1101FRBSL RNC50J1101FRBSL-ND
Product Name RES 1.1K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers