Vishay Intertechnology, Inc. MF,1/10W,1.10K,1%,25PPM,S/.001%,BULK RNC50J1101DSB14

Description
MF,1/10W,1.10K,1%,25 PPM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,1.10K,1%,25 PPM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,1.10K,1%,25PPM,S/.001%,BULK - RNC50J1101DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,1.10K,1%,25PPM,S/.001%,BULK
RNC50J1101DSB14
MF,1/10W,1.10K,1%,25PPM,S/.001%,BULK RNC50J1101DSB14
MF,1/10W,1.10K,1%,25 PPM,S/.001%,BULK

MF,1/10W,1.10K,1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J1101DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1101DSB14-ND
Through Hole Resistors RNC50J1101DSB14-ND
1.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1101DSB14 RNC50J1101DSB14-ND
Product Name MF,1/10W,1.10K,1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers