Vishay Intertechnology, Inc. RES 110 OHM 1/10W .1% AXIAL RNC50J1100BSBSL

Description
RES 110ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/10W .1% AXIAL - RNC50J1100BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/10W .1% AXIAL
RNC50J1100BSBSL
RES 110 OHM 1/10W .1% AXIAL RNC50J1100BSBSL
RES 110ohm 1/10W .1% AXIAL

RES 110ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1100BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1100BSBSL-ND
Through Hole Resistors RNC50J1100BSBSL-ND
110 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1100BSBSL RNC50J1100BSBSL-ND
Product Name RES 110 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details