Vishay Intertechnology, Inc. RES 109K OHM 1/10W .1% AXIAL RNC50J1093BSRSL

Description
RES 109Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 109Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 109K OHM 1/10W .1% AXIAL - RNC50J1093BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 109K OHM 1/10W .1% AXIAL
RNC50J1093BSRSL
RES 109K OHM 1/10W .1% AXIAL RNC50J1093BSRSL
RES 109Kohm 1/10W .1% AXIAL

RES 109Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1093BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1093BSRSL-ND
Through Hole Resistors RNC50J1093BSRSL-ND
109 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

109 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1093BSRSL RNC50J1093BSRSL-ND
Product Name RES 109K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 109000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details