Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1081BSB14

Description
1.08 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.08 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1081BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1081BSB14-ND
Through Hole Resistors RNC50J1081BSB14-ND
1.08 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.08 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.08K OHM 1/10W .1% AXIAL - RNC50J1081BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.08K OHM 1/10W .1% AXIAL
RNC50J1081BSB14
RES 1.08K OHM 1/10W .1% AXIAL RNC50J1081BSB14
RES 1.08Kohm 1/10W .1% AXIAL

RES 1.08Kohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J1081BSB14-ND RNC50J1081BSB14
Product Name Through Hole Resistors RES 1.08K OHM 1/10W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details