Vishay Intertechnology, Inc. RES 107K OHM 1/10W 1% AXIAL RNC50J1073FSRSL

Description
RES 107Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 107Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/10W 1% AXIAL - RNC50J1073FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/10W 1% AXIAL
RNC50J1073FSRSL
RES 107K OHM 1/10W 1% AXIAL RNC50J1073FSRSL
RES 107Kohm 1/10W 1% AXIAL

RES 107Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1073FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1073FSRSL-ND
Through Hole Resistors RNC50J1073FSRSL-ND
107 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

107 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1073FSRSL RNC50J1073FSRSL-ND
Product Name RES 107K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756454 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers