Vishay Intertechnology, Inc. RES 107K OHM 1/10W 1% AXIAL RNC50J1073FSB14

Description
RES 107Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 107Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/10W 1% AXIAL - RNC50J1073FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/10W 1% AXIAL
RNC50J1073FSB14
RES 107K OHM 1/10W 1% AXIAL RNC50J1073FSB14
RES 107Kohm 1/10W 1% AXIAL

RES 107Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1073FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1073FSB14-ND
Through Hole Resistors RNC50J1073FSB14-ND
107 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

107 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1073FSB14 RNC50J1073FSB14-ND
Product Name RES 107K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers