Vishay Intertechnology, Inc. RES 10.7K OHM 1/10W 1% AXIAL RNC50J1072FSRSL

Description
RES 10.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/10W 1% AXIAL - RNC50J1072FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/10W 1% AXIAL
RNC50J1072FSRSL
RES 10.7K OHM 1/10W 1% AXIAL RNC50J1072FSRSL
RES 10.7Kohm 1/10W 1% AXIAL

RES 10.7Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1072FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1072FSRSL-ND
Through Hole Resistors RNC50J1072FSRSL-ND
10.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1072FSRSL RNC50J1072FSRSL-ND
Product Name RES 10.7K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details