Vishay Intertechnology, Inc. RES 10.7K OHM 1/10W 1% AXIAL RNC50J1072FSBSL

Description
RES 10.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/10W 1% AXIAL - RNC50J1072FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/10W 1% AXIAL
RNC50J1072FSBSL
RES 10.7K OHM 1/10W 1% AXIAL RNC50J1072FSBSL
RES 10.7Kohm 1/10W 1% AXIAL

RES 10.7Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1072FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1072FSBSL-ND
Through Hole Resistors RNC50J1072FSBSL-ND
10.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1072FSBSL RNC50J1072FSBSL-ND
Product Name RES 10.7K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details