Vishay Intertechnology, Inc. RES 107 OHM 1/10W 1% AXIAL RNC50J1070FSB14

Description
RES 107ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 107ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 1/10W 1% AXIAL - RNC50J1070FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/10W 1% AXIAL
RNC50J1070FSB14
RES 107 OHM 1/10W 1% AXIAL RNC50J1070FSB14
RES 107ohm 1/10W 1% AXIAL

RES 107ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1070FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1070FSB14-ND
Through Hole Resistors RNC50J1070FSB14-ND
107 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

107 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,107Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C2898 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,107Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C2898
Resistor,metal Film,107Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C2898
Resistor,Metal Film,107Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,107Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J1070FSB14 RNC50J1070FSB14-ND 53C2898
Product Name RES 107 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,107Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details