105 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
MF,1/10W,105K ,.1%,25PPM,S/.001%,T
RES 105K OHM 1/10W .1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50J1053BSRE6-ND | RNC50J1053BSRE6 | RNC50J1053BSRE6 |
| Product Name | Through Hole Resistors | MF,1/10W,105K ,.1%,25PPM,S/.001%,T/R | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 0.1000 +/- % | 0.1000 to 1.00E-3 +/- % | 0.1000 +/- % |