Vishay Intertechnology, Inc. RES 10.5K OHM 1/10W .1% AXIAL RNC50J1052BSBSL

Description
RES 10.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/10W .1% AXIAL - RNC50J1052BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/10W .1% AXIAL
RNC50J1052BSBSL
RES 10.5K OHM 1/10W .1% AXIAL RNC50J1052BSBSL
RES 10.5Kohm 1/10W .1% AXIAL

RES 10.5Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1052BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1052BSBSL-ND
Through Hole Resistors RNC50J1052BSBSL-ND
10.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1052BSBSL RNC50J1052BSBSL-ND
Product Name RES 10.5K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details