Vishay Intertechnology, Inc. RES 105 OHM 1/10W .5% AXIAL RNC50J1050DSBSL

Description
RES 105ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 105ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 1/10W .5% AXIAL - RNC50J1050DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/10W .5% AXIAL
RNC50J1050DSBSL
RES 105 OHM 1/10W .5% AXIAL RNC50J1050DSBSL
RES 105ohm 1/10W .5% AXIAL

RES 105ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1050DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1050DSBSL-ND
Through Hole Resistors RNC50J1050DSBSL-ND
105 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

105 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1050DSBSL RNC50J1050DSBSL-ND
Product Name RES 105 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details