Vishay Intertechnology, Inc. RES 10.4K OHM 1/10W .1% AXIAL RNC50J1042BSRE6

Description
RES 10.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.4K OHM 1/10W .1% AXIAL - RNC50J1042BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.4K OHM 1/10W .1% AXIAL
RNC50J1042BSRE6
RES 10.4K OHM 1/10W .1% AXIAL RNC50J1042BSRE6
RES 10.4Kohm 1/10W .1% AXIAL

RES 10.4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1042BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1042BSRE6-ND
Through Hole Resistors RNC50J1042BSRE6-ND
10.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J1042BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1042BSRE6
Through Hole Resistors RNC50J1042BSRE6
RES 10.4K OHM 1/10W .1% AXIAL

RES 10.4K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1042BSRE6 RNC50J1042BSRE6-ND RNC50J1042BSRE6
Product Name RES 10.4K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 10400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers