Vishay Intertechnology, Inc. RES 10.4K OHM 1/10W .1% AXIAL RNC50J1042BSBSL

Description
RES 10.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.4K OHM 1/10W .1% AXIAL - RNC50J1042BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.4K OHM 1/10W .1% AXIAL
RNC50J1042BSBSL
RES 10.4K OHM 1/10W .1% AXIAL RNC50J1042BSBSL
RES 10.4Kohm 1/10W .1% AXIAL

RES 10.4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1042BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1042BSBSL-ND
Through Hole Resistors RNC50J1042BSBSL-ND
10.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1042BSBSL RNC50J1042BSBSL-ND
Product Name RES 10.4K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers