Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1042BSB14

Description
10.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1042BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1042BSB14-ND
Through Hole Resistors RNC50J1042BSB14-ND
10.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
0.05W 20W Resistor - 53-RNC50J1042BSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05W 20W Resistor
53-RNC50J1042BSB14
0.05W 20W Resistor 53-RNC50J1042BSB14
Res Metal Film 10.4K Ohm 0.1% 0.05W(1/20W) ±25ppm/°C 0.001% Epoxy AXL Bulk Product overview: RNC50J1042BSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC50J1042BSB14 can be used for catalog matching and distributor lookup.

Res Metal Film 10.4K Ohm 0.1% 0.05W(1/20W) ±25ppm/°C 0.001% Epoxy AXL Bulk Product overview: RNC50J1042BSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC50J1042BSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MF,1/10W,10.4K,.1%,25PPM,S/.001%,BULK - RNC50J1042BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,10.4K,.1%,25PPM,S/.001%,BULK
RNC50J1042BSB14
MF,1/10W,10.4K,.1%,25PPM,S/.001%,BULK RNC50J1042BSB14
MF,1/10W,10.4K,.1%,2 5PPM,S/.001%,BULK

MF,1/10W,10.4K,.1%,25PPM,S/.001%,BULK

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1014275-RNC50J1042BSB14
Resistors - Through Hole Resistors 1014275-RNC50J1042BSB14
Win Source Part Number: 1014275-RNC50J1042BS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/07, RNC50 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.1W, 1/10W Composition: Metal Film Number of Terminations: 2 Resistance: 10.4 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.070" Dia x 0.150" L (1.78mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC50J1042BSB14-MIL Base Product Number: RNC50 RoHS Status: RoHS non-compliant

Win Source Part Number: 1014275-RNC50J1042BSB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/07, RNC50
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.1W, 1/10W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10.4 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.070" Dia x 0.150" L (1.78mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RNC50J1042BSB14-MIL
Base Product Number: RNC50
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number RNC50J1042BSB14-ND 53-RNC50J1042BSB14 RNC50J1042BSB14 1014275-RNC50J1042BSB14
Product Name Through Hole Resistors 0.05W 20W Resistor MF,1/10W,10.4K,.1%,25PPM,S/.001%,BULK Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details